Rochester Electronics Interface - Drivers, Receivers, Transceivers DS232A

Description
IC TRANSCEIVER FULL 2/2 16DIP
Description
IC TRANSCEIVER FULL 2/2 16DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The DS232A is a dual RS-232 driver/receiver designed to operate from a single +5V power supply, eliminating the need for additional ±12V supplies. It features on-board charge pumps that generate the necessary RS-232 voltage levels, achieving data rates of up to 250 kbits/sec. The device is compliant with EIA-232E and V.28 specifications and includes two drivers and two receivers. The drivers are TTL/CMOS compatible and can drive loads up to 3 kΩ, while the receivers can accept input signals of ±25 volts. The DS232A is available in multiple package options, including 16-pin DIP, SOIC, and 20-pin TSSOP, with an optional industrial temperature range of -40°C to +85°C. It requires only small external capacitors (0.1 OºF) for operation, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The DS232A is a dual RS-232 driver/receiver designed to operate from a single +5V power supply, eliminating the need for additional ±12V supplies. It features on-board charge pumps that generate the necessary RS-232 voltage levels, achieving data rates of up to 250 kbits/sec. The device is compliant with EIA-232E and V.28 specifications and includes two drivers and two receivers. The drivers are TTL/CMOS compatible and can drive loads up to 3 kΩ, while the receivers can accept input signals of ±25 volts. The DS232A is available in multiple package options, including 16-pin DIP, SOIC, and 20-pin TSSOP, with an optional industrial temperature range of -40°C to +85°C. It requires only small external capacitors (0.1 OºF) for operation, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DS232A
Interface - Drivers, Receivers, Transceivers DS232A
IC TRANSCEIVER FULL 2/2 16DIP

IC TRANSCEIVER FULL 2/2 16DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DS232A
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
Modems - ICs and Modules - SI2404-D-GTR-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - 4823-NRF51822-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details