Rochester Electronics Interface - Interface - Telecom - DS2180A DS2180A

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869529-DS2180A Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Transceiver 40-PDIP Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869529-DS2180A Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Transceiver 40-PDIP Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - DS2180A - 869529-DS2180A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - DS2180A
869529-DS2180A
Interface - Interface - Telecom - DS2180A 869529-DS2180A
Manufacturer: Maxim Integrated Win Source Part Number: 869529-DS2180A Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Transceiver 40-PDIP Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869529-DS2180A
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC Transceiver 40-PDIP
Package: Tube
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 869529-DS2180A
Product Name Interface - Interface - Telecom - DS2180A
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPM1002TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54ABT244W-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
2 suppliers