Rochester Electronics Interface - Interface - Telecom - DS2172T/T&R DS2172T/T&R

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869528-DS2172T/T&R Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Bit Error Rate Tester (BERT) 32-TQFP (7x7) Package: Bulk Package: 32-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869528-DS2172T/T&R Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Bit Error Rate Tester (BERT) 32-TQFP (7x7) Package: Bulk Package: 32-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - DS2172T/T&R - 869528-DS2172T/T&R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - DS2172T/T&R
869528-DS2172T/T&R
Interface - Interface - Telecom - DS2172T/T&R 869528-DS2172T/T&R
Manufacturer: Maxim Integrated Win Source Part Number: 869528-DS2172T/T&R Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Bit Error Rate Tester (BERT) 32-TQFP (7x7) Package: Bulk Package: 32-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869528-DS2172T/T&R
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC Bit Error Rate Tester (BERT) 32-TQFP (7x7)
Package: Bulk
Package: 32-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 250
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 869528-DS2172T/T&R
Product Name Interface - Interface - Telecom - DS2172T/T&R
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - SE5008L-S - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF7219TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details