Rochester Electronics Interface - Interface - Telecom - DS2153Q-A7 DS2153Q-A7

Description
Manufacturer: Maxim Integrated Win Source Part Number: 917400-DS2153Q-A7 Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Single-Chip Transceiver 44-PLCC (16.59x16.59) Package: Bag Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 917400-DS2153Q-A7 Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Single-Chip Transceiver 44-PLCC (16.59x16.59) Package: Bag Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - DS2153Q-A7 - 917400-DS2153Q-A7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - DS2153Q-A7
917400-DS2153Q-A7
Interface - Interface - Telecom - DS2153Q-A7 917400-DS2153Q-A7
Manufacturer: Maxim Integrated Win Source Part Number: 917400-DS2153Q-A7 Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Single-Chip Transceiver 44-PLCC (16.59x16.59) Package: Bag Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 917400-DS2153Q-A7
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC Single-Chip Transceiver 44-PLCC (16.59x16.59)
Package: Bag
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 917400-DS2153Q-A7
Product Name Interface - Interface - Telecom - DS2153Q-A7
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-615 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details