Rochester Electronics Interface - Interface - Telecom - DS2151QB DS2151QB

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869526-DS2151QB Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Single-Chip Transceiver 44-PLCC (16.59x16.59) Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 26 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869526-DS2151QB Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Single-Chip Transceiver 44-PLCC (16.59x16.59) Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 26 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - DS2151QB - 869526-DS2151QB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - DS2151QB
869526-DS2151QB
Interface - Interface - Telecom - DS2151QB 869526-DS2151QB
Manufacturer: Maxim Integrated Win Source Part Number: 869526-DS2151QB Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Single-Chip Transceiver 44-PLCC (16.59x16.59) Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 26 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869526-DS2151QB
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC Single-Chip Transceiver 44-PLCC (16.59x16.59)
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 26
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 869526-DS2151QB
Product Name Interface - Interface - Telecom - DS2151QB
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tube
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPM2637TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-SMD Module
Pins 28 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details