Rochester Electronics Memory - SRAM - DS2016-150 DS2016-150

Description
Manufacturer: Maxim Integrated Win Source Part Number: 917395-DS2016-150 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 16Kb (2K x 8) Parallel 150 ns 24-PDIP Package: Tube Package: 24-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 16 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 917395-DS2016-150 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 16Kb (2K x 8) Parallel 150 ns 24-PDIP Package: Tube Package: 24-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 16 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - DS2016-150 - 917395-DS2016-150 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - DS2016-150
917395-DS2016-150
Memory - SRAM - DS2016-150 917395-DS2016-150
Manufacturer: Maxim Integrated Win Source Part Number: 917395-DS2016-150 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 16Kb (2K x 8) Parallel 150 ns 24-PDIP Package: Tube Package: 24-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 16 HTSUS: 8542.32.0041

Manufacturer: Maxim Integrated
Win Source Part Number: 917395-DS2016-150
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM Memory IC 16Kb (2K x 8) Parallel 150 ns 24-PDIP
Package: Tube
Package: 24-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 16
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 16KBIT PARALLEL 24DIP

IC SRAM 16KBIT PARALLEL 24DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 917395-DS2016-150 DS2016-150
Product Name Memory - SRAM - DS2016-150 Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14B116N-BA25XIT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 25 ns
Density 16000 kbits
View Details
2 suppliers
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details