DS17485S-5/T&R/C01 -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
DS17485S-5/T&R/C01
Description
DS17485 REAL-TIME CLOCK
-
Lingto Electronic Limited
Datasheet
Description
DS17485 REAL-TIME CLOCK
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
DS17485S-5/T&R/C01 |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details
Technology
Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage
Other; 3V ~ 5V
Package Type
20-VFQFN Exposed Pad
View Details
Device Type
Transceiver
Data Rate
3.00E6 kbps
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Beamformers
Operating Frequency
6000 to 26500 MHz
View Details