Rochester Electronics Interface - Drivers, Receivers, Transceivers DS1652J-MIL

Description
LINE DRIVER/RECEIVER, BIPOLAR
Datasheet
Description
LINE DRIVER/RECEIVER, BIPOLAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DS1652J-MIL - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DS1652J-MIL
Interface - Drivers, Receivers, Transceivers DS1652J-MIL
LINE DRIVER/RECEIVER, BIPOLAR

LINE DRIVER/RECEIVER, BIPOLAR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DS1652J-MIL
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F32Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - 336-1168-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details