Rochester Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR401TVS DS15BR401TVS

Description
Manufacturer: National Semiconductor Win Source Part Number: 869425-DS15BR401TVS Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 4 Channel 2Gbps 48-TQFP (7x7) Package: Bulk Package: 48-TQFP Mounting: Surface Mount Family Name: DS15BR401 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 869425-DS15BR401TVS Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 4 Channel 2Gbps 48-TQFP (7x7) Package: Bulk Package: 48-TQFP Mounting: Surface Mount Family Name: DS15BR401 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR401TVS - 869425-DS15BR401TVS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR401TVS
869425-DS15BR401TVS
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR401TVS 869425-DS15BR401TVS
Manufacturer: National Semiconductor Win Source Part Number: 869425-DS15BR401TVS Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 4 Channel 2Gbps 48-TQFP (7x7) Package: Bulk Package: 48-TQFP Mounting: Surface Mount Family Name: DS15BR401 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 869425-DS15BR401TVS
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 4 Channel 2Gbps 48-TQFP (7x7)
Package: Bulk
Package: 48-TQFP
Mounting: Surface Mount
Family Name: DS15BR401
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 869425-DS15BR401TVS
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR401TVS
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details