DS14C89AM -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
DS14C89AM
Description
IC RECEIVER 0/4 14SOIC
-
Lingto Electronic Limited
-
Lingto Electronic Limited
Datasheet
Description
IC RECEIVER 0/4 14SOIC
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
DS14C89AM
Supplier's Site
Datasheet
Interface - Drivers, Receivers, Transceivers
DS14C89AM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
DS14C89AM |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
Device Type
Beamformers
Operating Frequency
2000 to 18000 MHz
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details