Rochester Electronics Interface - Drivers, Receivers, Transceivers DS14C88M

Description
IC DRIVER 4/0 14SOIC
Datasheet
Description
IC DRIVER 4/0 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DS14C88M - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DS14C88M
Interface - Drivers, Receivers, Transceivers DS14C88M
IC DRIVER 4/0 14SOIC

IC DRIVER 4/0 14SOIC

Supplier's Site Datasheet
Interface - Drivers, Receivers, Transceivers - DS14C88M - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DS14C88M
Interface - Drivers, Receivers, Transceivers DS14C88M
4 FUNC, 4 DRIVER, PDSO14

4 FUNC, 4 DRIVER, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DS14C88M
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F16Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - SI3210-E-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details