Rochester Electronics Memory - Memory - Controllers - DS1312S-2 DS1312S-2

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869402-DS1312S-2 Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869402-DS1312S-2 Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Controllers - DS1312S-2 - 869402-DS1312S-2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Controllers - DS1312S-2
869402-DS1312S-2
Memory - Memory - Controllers - DS1312S-2 869402-DS1312S-2
Manufacturer: Maxim Integrated Win Source Part Number: 869402-DS1312S-2 Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869402-DS1312S-2
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Memory - Controllers - DS1312S-2 - Lingto Electronic Limited
Shenzhen, China
Memory - Controllers
DS1312S-2
Memory - Controllers DS1312S-2
IC CTRLR NV W/BATT MOD 8-SOIC

IC CTRLR NV W/BATT MOD 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 869402-DS1312S-2 DS1312S-2
Product Name Memory - Memory - Controllers - DS1312S-2 Memory - Controllers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 54F189DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details