Rochester Electronics Memory - SRAM - DS1265Y-70IND DS1265Y-70IND

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869391-DS1265Y-70IND Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (1M x 8) Parallel 70 ns 36-EDIP Package: Tube Package: 36-DIP Module (0.610", 15.49mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 36-EDIP ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 9 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869391-DS1265Y-70IND Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (1M x 8) Parallel 70 ns 36-EDIP Package: Tube Package: 36-DIP Module (0.610", 15.49mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 36-EDIP ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 9 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - DS1265Y-70IND - 869391-DS1265Y-70IND - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - DS1265Y-70IND
869391-DS1265Y-70IND
Memory - SRAM - DS1265Y-70IND 869391-DS1265Y-70IND
Manufacturer: Maxim Integrated Win Source Part Number: 869391-DS1265Y-70IND Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (1M x 8) Parallel 70 ns 36-EDIP Package: Tube Package: 36-DIP Module (0.610", 15.49mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 36-EDIP ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 9 HTSUS: 8542.32.0041

Manufacturer: Maxim Integrated
Win Source Part Number: 869391-DS1265Y-70IND
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (1M x 8) Parallel 70 ns 36-EDIP
Package: Tube
Package: 36-DIP Module (0.610", 15.49mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 36-EDIP
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 9
HTSUS: 8542.32.0041

Buy Now Datasheet
IC NVSRAM 8MBIT PARALLEL 36EDIP

IC NVSRAM 8MBIT PARALLEL 36EDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 869391-DS1265Y-70IND DS1265Y-70IND
Product Name Memory - SRAM - DS1265Y-70IND Memory
Memory Category SRAM Chip NVSRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY62128BLL-70SXC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 70 ns
View Details
4 suppliers
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details