Rochester Electronics Memory - SRAM - DS1250Y-70 DS1250Y-70

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869383-DS1250Y-70 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 70 ns 32-EDIP Package: Tube Package: 32-DIP Module (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-EDIP ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 11 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869383-DS1250Y-70 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 70 ns 32-EDIP Package: Tube Package: 32-DIP Module (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-EDIP ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 11 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - DS1250Y-70 - 869383-DS1250Y-70 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - DS1250Y-70
869383-DS1250Y-70
Memory - SRAM - DS1250Y-70 869383-DS1250Y-70
Manufacturer: Maxim Integrated Win Source Part Number: 869383-DS1250Y-70 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 70 ns 32-EDIP Package: Tube Package: 32-DIP Module (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-EDIP ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 11 HTSUS: 8542.32.0041

Manufacturer: Maxim Integrated
Win Source Part Number: 869383-DS1250Y-70
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 70 ns 32-EDIP
Package: Tube
Package: 32-DIP Module (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-EDIP
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 11
HTSUS: 8542.32.0041

Buy Now Datasheet
IC NVSRAM 4MBIT PARALLEL 32EDIP

IC NVSRAM 4MBIT PARALLEL 32EDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 869383-DS1250Y-70 DS1250Y-70
Product Name Memory - SRAM - DS1250Y-70 Memory
Memory Category SRAM Chip NVSRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 593153-001-69 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers