Rochester Electronics Memory DS1245YP-70IND

Description
IC NVSRAM 1MBIT PAR 34PWRCAP
Description
IC NVSRAM 1MBIT PAR 34PWRCAP
Datasheet
Datasheet Summary
Powered by GS/AI

The DS1245YP-70IND is a 1MB nonvolatile SRAM from Lingto Electronic Limited, organized as 131,072 words by 8 bits. It features a built-in lithium energy source that ensures data retention for a minimum of 10 years without external power. The device automatically protects data during power loss by switching on the lithium source and enabling write protection. It supports unlimited write cycles and operates with low power consumption, with read and write access times of 70 ns. This part operates within a full ±10% VCC range and is designed for industrial temperature applications, functioning effectively between -40°C and +85°C. The DS1245YP-70IND is available in a 34-pin PowerCap Module package, which allows for surface mounting and includes a replaceable snap-on PowerCap for the lithium backup battery. The device is compatible with standard microprocessor interfaces and requires no additional support circuitry for operation.

Datasheet Summary
Powered by GS/AI

The DS1245YP-70IND is a 1MB nonvolatile SRAM from Lingto Electronic Limited, organized as 131,072 words by 8 bits. It features a built-in lithium energy source that ensures data retention for a minimum of 10 years without external power. The device automatically protects data during power loss by switching on the lithium source and enabling write protection. It supports unlimited write cycles and operates with low power consumption, with read and write access times of 70 ns. This part operates within a full ±10% VCC range and is designed for industrial temperature applications, functioning effectively between -40°C and +85°C. The DS1245YP-70IND is available in a 34-pin PowerCap Module package, which allows for surface mounting and includes a replaceable snap-on PowerCap for the lithium backup battery. The device is compatible with standard microprocessor interfaces and requires no additional support circuitry for operation.

Suppliers

Company
Product
Description
Supplier Links
IC NVSRAM 1MBIT PAR 34PWRCAP

IC NVSRAM 1MBIT PAR 34PWRCAP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Memory Chips
Product Number DS1245YP-70IND
Product Name Memory
Memory Category NVSRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - CY14B512J2-SXIT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Density 512 kbits
View Details
2 suppliers