Rochester Electronics Memory - SRAM - DS1245Y-100 DS1245Y-100

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869377-DS1245Y-100 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 100 ns 32-EDIP Package: Tube Package: 32-DIP Module (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-EDIP ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 11 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869377-DS1245Y-100 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 100 ns 32-EDIP Package: Tube Package: 32-DIP Module (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-EDIP ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 11 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - DS1245Y-100 - 869377-DS1245Y-100 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - DS1245Y-100
869377-DS1245Y-100
Memory - SRAM - DS1245Y-100 869377-DS1245Y-100
Manufacturer: Maxim Integrated Win Source Part Number: 869377-DS1245Y-100 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 100 ns 32-EDIP Package: Tube Package: 32-DIP Module (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-EDIP ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 11 HTSUS: 8542.32.0041

Manufacturer: Maxim Integrated
Win Source Part Number: 869377-DS1245Y-100
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 100 ns 32-EDIP
Package: Tube
Package: 32-DIP Module (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-EDIP
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 11
HTSUS: 8542.32.0041

Buy Now Datasheet
IC NVSRAM 1MBIT PARALLEL 32EDIP

IC NVSRAM 1MBIT PARALLEL 32EDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 869377-DS1245Y-100 DS1245Y-100
Product Name Memory - SRAM - DS1245Y-100 Memory
Memory Category SRAM Chip NVSRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details