Rochester Electronics PMIC - PMIC - Supervisors - DS1232LPSN-2 DS1232LPSN-2

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869367-DS1232LPSN-2 Series: MicroMonitor™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869367-DS1232LPSN-2 Series: MicroMonitor™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - DS1232LPSN-2 - 869367-DS1232LPSN-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - DS1232LPSN-2
869367-DS1232LPSN-2
PMIC - PMIC - Supervisors - DS1232LPSN-2 869367-DS1232LPSN-2
Manufacturer: Maxim Integrated Win Source Part Number: 869367-DS1232LPSN-2 Series: MicroMonitor™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869367-DS1232LPSN-2
Series: MicroMonitor™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - DS1232LPSN-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
DS1232LPSN-2
PMIC - Supervisors DS1232LPSN-2
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 869367-DS1232LPSN-2 DS1232LPSN-2
Product Name PMIC - PMIC - Supervisors - DS1232LPSN-2 PMIC - Supervisors
Output Options Open Drain; Inverting Open Drain; Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2448573P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details