Rochester Electronics Memory - SRAM - DS1230YP-100 DS1230YP-100

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869360-DS1230YP-100 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 100 ns 34-PowerCap Module Package: Tube Package: 34-PowerCap™ Module Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 34-PowerCap Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 40 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869360-DS1230YP-100 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 100 ns 34-PowerCap Module Package: Tube Package: 34-PowerCap™ Module Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 34-PowerCap Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 40 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - DS1230YP-100 - 869360-DS1230YP-100 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - DS1230YP-100
869360-DS1230YP-100
Memory - SRAM - DS1230YP-100 869360-DS1230YP-100
Manufacturer: Maxim Integrated Win Source Part Number: 869360-DS1230YP-100 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 100 ns 34-PowerCap Module Package: Tube Package: 34-PowerCap™ Module Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 34-PowerCap Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 40 HTSUS: 8542.32.0041

Manufacturer: Maxim Integrated
Win Source Part Number: 869360-DS1230YP-100
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 100 ns 34-PowerCap Module
Package: Tube
Package: 34-PowerCap™ Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 34-PowerCap Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 40
HTSUS: 8542.32.0041

Buy Now Datasheet
IC NVSRAM 256KBIT PAR 34PWRCAP

IC NVSRAM 256KBIT PAR 34PWRCAP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 869360-DS1230YP-100 DS1230YP-100
Product Name Memory - SRAM - DS1230YP-100 Memory
Memory Category SRAM Chip NVSRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - CY14B512PA-SFXIT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category NVSRAM; NVSRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512 kbits
View Details
2 suppliers
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details