Rochester Electronics Memory - SRAM - DS1230ABP-100 DS1230ABP-100

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869354-DS1230ABP-100 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 100 ns 34-PowerCap Module Package: Tube Package: 34-PowerCap™ Module Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 34-PowerCap Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 40 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869354-DS1230ABP-100 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 100 ns 34-PowerCap Module Package: Tube Package: 34-PowerCap™ Module Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 34-PowerCap Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 40 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - DS1230ABP-100 - 869354-DS1230ABP-100 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - DS1230ABP-100
869354-DS1230ABP-100
Memory - SRAM - DS1230ABP-100 869354-DS1230ABP-100
Manufacturer: Maxim Integrated Win Source Part Number: 869354-DS1230ABP-100 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 100 ns 34-PowerCap Module Package: Tube Package: 34-PowerCap™ Module Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 34-PowerCap Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 40 HTSUS: 8542.32.0041

Manufacturer: Maxim Integrated
Win Source Part Number: 869354-DS1230ABP-100
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 100 ns 34-PowerCap Module
Package: Tube
Package: 34-PowerCap™ Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 34-PowerCap Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 40
HTSUS: 8542.32.0041

Buy Now Datasheet
IC NVSRAM 256KBIT PAR 34PWRCAP

IC NVSRAM 256KBIT PAR 34PWRCAP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 869354-DS1230ABP-100 DS1230ABP-100
Product Name Memory - SRAM - DS1230ABP-100 Memory
Memory Category SRAM Chip NVSRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 520366231286 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers