Rochester Electronics Memory - SRAM - DS1230AB-100 DS1230AB-100

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869352-DS1230AB-100 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 100 ns 28-EDIP Package: Tube Package: 28-DIP Module (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-EDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 12 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869352-DS1230AB-100 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 100 ns 28-EDIP Package: Tube Package: 28-DIP Module (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-EDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 12 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - DS1230AB-100 - 869352-DS1230AB-100 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - DS1230AB-100
869352-DS1230AB-100
Memory - SRAM - DS1230AB-100 869352-DS1230AB-100
Manufacturer: Maxim Integrated Win Source Part Number: 869352-DS1230AB-100 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 100 ns 28-EDIP Package: Tube Package: 28-DIP Module (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-EDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 12 HTSUS: 8542.32.0041

Manufacturer: Maxim Integrated
Win Source Part Number: 869352-DS1230AB-100
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 100 ns 28-EDIP
Package: Tube
Package: 28-DIP Module (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-EDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 12
HTSUS: 8542.32.0041

Buy Now Datasheet
IC NVSRAM 256KBIT PAR 28EDIP

IC NVSRAM 256KBIT PAR 28EDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 869352-DS1230AB-100 DS1230AB-100
Product Name Memory - SRAM - DS1230AB-100 Memory
Memory Category SRAM Chip NVSRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 51-20538Z01-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details