Manufacturer: Maxim Integrated
Win Source Part Number: 869345-DS1220AD-200
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 16Kb (2K x 8) Parallel 200 ns 24-EDIP
Package: Tube
Package: 24-DIP Module (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-EDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 14
HTSUS: 8542.32.0041
IC NVSRAM 16KBIT PARALLEL 24EDIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 869345-DS1220AD-200 | DS1220AD-200 |
| Product Name | Memory - SRAM - DS1220AD-200 | Memory |
| Memory Category | SRAM Chip | NVSRAM; SRAM Chip |