Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - DRV1100U/2K5 DRV1100U/2K5

Description
Manufacturer: Texas Instruments Win Source Part Number: 869291-DRV1100U/2K5 Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - xDSL 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-DRV1100U/2K5, 2156-DRV1100U/2K5-TI TR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 869291-DRV1100U/2K5 Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - xDSL 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-DRV1100U/2K5, 2156-DRV1100U/2K5-TI TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DRV1100U/2K5 - 869291-DRV1100U/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DRV1100U/2K5
869291-DRV1100U/2K5
Interface - Interface - Drivers, Receivers, Transceivers - DRV1100U/2K5 869291-DRV1100U/2K5
Manufacturer: Texas Instruments Win Source Part Number: 869291-DRV1100U/2K5 Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - xDSL 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-DRV1100U/2K5, 2156-DRV1100U/2K5-TI TR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 869291-DRV1100U/2K5
Operating Temperature Range: -40°C ~ 85°C
Features: 2/0 Driver - xDSL 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-DRV1100U/2K5, 2156-DRV1100U/2K5-TITR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 869291-DRV1100U/2K5
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DRV1100U/2K5
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060253P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 704-2044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Octal bus transceiver; 3-state - 74ALVC245BQ,115 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers