Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - DP83848QSQ/NOPB DP83848QSQ/NOPB

Description
Manufacturer: National Semiconductor Win Source Part Number: 869224-DP83848QSQ/NO PB Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: 1/1 Transceiver - Ethernet 40-WQFN (6x6) Package: Bulk Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (6x6) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 869224-DP83848QSQ/NO PB Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: 1/1 Transceiver - Ethernet 40-WQFN (6x6) Package: Bulk Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (6x6) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DP83848QSQ/NOPB - 869224-DP83848QSQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83848QSQ/NOPB
869224-DP83848QSQ/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DP83848QSQ/NOPB 869224-DP83848QSQ/NOPB
Manufacturer: National Semiconductor Win Source Part Number: 869224-DP83848QSQ/NO PB Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: 1/1 Transceiver - Ethernet 40-WQFN (6x6) Package: Bulk Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (6x6) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 869224-DP83848QSQ/NOPB
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C
Features: 1/1 Transceiver - Ethernet 40-WQFN (6x6)
Package: Bulk
Package: 40-WFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (6x6)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 869224-DP83848QSQ/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DP83848QSQ/NOPB
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-522 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS30/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers