Manufacturer: Texas Instruments
Win Source Part Number: 844370-DP83630SQ/NOP
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver - MII, RMII 48-WQFN (7x7)
Package: Bulk
Package: 48-WFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-WQFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 844370-DP83630SQ/NOPB |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - DP83630SQ/NOPB |
| Device Type | Transceiver |