DM9328N -- LOGIC - SHIFT REGISTERS
Rochester Electronics
Logic - Shift Registers
DM9328N
Description
SERIAL IN SERIAL OUT
-
Lingto Electronic Limited
Datasheet
Description
SERIAL IN SERIAL OUT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Shift Registers |
|
Product Number
|
DM9328N |
|
Product Name
|
Logic - Shift Registers |
|
Number of Bits (Stages)
|
8
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
4.5 V ~ 5.5 V
Output Characteristics
Push-Pull
Package Type
SOIC
View Details
Output Characteristics
Tri-State, Non-Inverted
Package Type
SOP; SSOP; TSSOP; Other; 24-TSSOP
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Register Type
Universal
Number of Bits (Stages)
4
View Details
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type
TSSOP; SZIP; Other
View Details