DM81LS97AJ -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
DM81LS97AJ
Description
BUS DRIVER/TRANSCEIVER
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER/TRANSCEIVER
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
DM81LS97AJ
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
DM81LS97AJ |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details
Device Type
Beamformers
Operating Frequency
2000 to 18000 MHz
View Details
Supply Voltage
3.3V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
40-VFQFN Exposed Pad
View Details