DM7850J -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
DM7850J
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
DM7850J
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
DM7850J |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
GPS; GPS/GNSS
Supply Voltage
Other; 1.5V ~ 3.3V
Package Type
6-XFDFN
View Details
Device Type
Beamformers
Operating Frequency
700 to 2200 MHz
View Details