DM74LS74ASJX -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
DM74LS74ASJX
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
DM74LS74ASJX |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
20 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
1.65V ~ 3.6V
View Details
4 suppliers
Output Characteristics
3-State
Package Type
CFP
View Details
4 suppliers
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Propagation Delay
9.2 ns
View Details