The DM74LS533N is an octal transparent latch with 3-STATE complementary outputs in a 20-lead plastic dual-in-line package (PDIP), JEDEC MS-001, 0.300 inch wide. It operates with a supply voltage of 4.75 V to 5.25 V and supports an operating temperature range of 0°C to +70°C. Data is latched when the latch enable (LE) is low and outputs are enabled when output enable (OE) is low. Propagation delays from data to output are 23 ns for low-to-high and 23 ns for high-to-low transitions. The device features inverted outputs compared to the DM74LS373 and includes high-impedance state when outputs are disabled. Absolute maximum supply voltage is 7 V, and output current is rated at -2.6 mA for high level and 24 mA for low level. The part meets the Fairchild Semiconductor DM74LS533 series specifications.
DM74LS533 - Bus Driver, LS Series, 1-Func, 8-Bit, Inverted Output, TTL, PDIP20
Bus Driver, LS Series, 1-Func, 8-Bit, Inverted Output, TTL, PDIP20, 0.300 INCH, PLASTIC, MS-001, DIP-20 Product overview: DM74LS533N from Rochester Electronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, DIP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-DM74LS533N can be used for catalog matching and distributor lookup.
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | DM74LS533N | 704-DM74LS533N |
| Product Name | 8-bit DIP Interface Transceiver IC | |
| Device Type | Line / Bus Driver | Transceiver |