Rochester Electronics Logic - Flip Flops DM74ALS874BWM

Description
IC FF D-TYPE DUAL 4BIT 24SOP
Datasheet
Description
IC FF D-TYPE DUAL 4BIT 24SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - DM74ALS874BWM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74ALS874BWM
Logic - Flip Flops DM74ALS874BWM
IC FF D-TYPE DUAL 4BIT 24SOP

IC FF D-TYPE DUAL 4BIT 24SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number DM74ALS874BWM
Product Name Logic - Flip Flops
fMAX 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - 5962-8985201EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 4.5
Operating Current 0.0800 mA
View Details
3 suppliers
Flip Flops - 1727-74HCS74BQXTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
Logic - Flip Flops - 74ACT16374SSCX - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details