Rochester Electronics Logic - Flip Flops DM74ALS74AM

Description
IC FF D-TYPE DUAL 1BIT 14SOIC
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - DM74ALS74AM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74ALS74AM
Logic - Flip Flops DM74ALS74AM
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number DM74ALS74AM
Product Name Logic - Flip Flops
fMAX 34 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374NT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers
Flip Flops - 74AUP1G175GF,132-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74AC174MTC - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details