Rochester Electronics Logic - Flip Flops DM74174N

Description
IC FF D-TYPE SNGL 6BIT 16DIP
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - DM74174N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74174N
Logic - Flip Flops DM74174N
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number DM74174N
Product Name Logic - Flip Flops
fMAX 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 54FCT374TLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
 - 74HC73PW,112 - Rochester Electronics
Specs
Triggering Negative-edge Triggered
Package Type TSSOP; TSSOP14; SOP; SSOP
Logic Family CMOS
View Details
4 suppliers
SN54LVTH162374-SP 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201VXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details