Rochester Electronics Logic - Logic - Gates and Inverters - DM54S30J/883 DM54S30J/883

Description
Manufacturer: National Semiconductor Win Source Part Number: 856547-DM54S30J/883 Series: * Features: IC Channel Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 856547-DM54S30J/883 Series: * Features: IC Channel Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM54S30J/883 - 856547-DM54S30J/883 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM54S30J/883
856547-DM54S30J/883
Logic - Logic - Gates and Inverters - DM54S30J/883 856547-DM54S30J/883
Manufacturer: National Semiconductor Win Source Part Number: 856547-DM54S30J/883 Series: * Features: IC Channel Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 856547-DM54S30J/883
Series: *
Features: IC Channel
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - DM54S30J/883 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM54S30J/883
Logic - Gates and Inverters DM54S30J/883
NAND GATE

NAND GATE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 856547-DM54S30J/883 DM54S30J/883
Product Name Logic - Logic - Gates and Inverters - DM54S30J/883 Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT14APWJDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Logic IC - 705-54S51J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Logic Gates - 1658856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details