Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508ADY DG508ADY

Description
Manufacturer: Maxim Integrated Win Source Part Number: 868743-DG508ADY Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 868743-DG508ADY Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508ADY - 868743-DG508ADY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508ADY
868743-DG508ADY
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508ADY 868743-DG508ADY
Manufacturer: Maxim Integrated Win Source Part Number: 868743-DG508ADY Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 868743-DG508ADY
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 868743-DG508ADY
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508ADY
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210M-E-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4632SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details