Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG405DY DG405DY

Description
Manufacturer: Maxim Integrated Win Source Part Number: 868706-DG405DY Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Maxim Integrated Win Source Part Number: 868706-DG405DY Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG405DY - 868706-DG405DY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG405DY
868706-DG405DY
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG405DY 868706-DG405DY
Manufacturer: Maxim Integrated Win Source Part Number: 868706-DG405DY Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 868706-DG405DY
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 868706-DG405DY
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG405DY
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3215-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-89680012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details