Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201ADJ DG201ADJ

Description
Manufacturer: Maxim Integrated Win Source Part Number: 868673-DG201ADJ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 868673-DG201ADJ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201ADJ - 868673-DG201ADJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201ADJ
868673-DG201ADJ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201ADJ 868673-DG201ADJ
Manufacturer: Maxim Integrated Win Source Part Number: 868673-DG201ADJ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 868673-DG201ADJ
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 868673-DG201ADJ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201ADJ
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
# of Devices 2 #
Package Type 16-CDIP
View Details
 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details