Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8841FSZ DAC8841FSZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916787-DAC8841FSZ Series: TrimDAC® Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 8 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 31 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916787-DAC8841FSZ Series: TrimDAC® Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 8 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 31 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8841FSZ
916787-DAC8841FSZ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8841FSZ 916787-DAC8841FSZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 916787-DAC8841FSZ Series: TrimDAC® Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 8 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 31 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 916787-DAC8841FSZ
Series: TrimDAC®
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Digital to Analog Converter 8 24-SOIC
Package: Tube
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 31
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC8841FSZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8841FSZ
Data Acquisition - Digital to Analog Converters (DAC) DAC8841FSZ
IC DAC 8BIT V-OUT 24SOIC

IC DAC 8BIT V-OUT 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 916787-DAC8841FSZ DAC8841FSZ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8841FSZ Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOIC; 24-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1913211 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type SSOP; Tssop
Features Single-Supply
View Details
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3482IRKDR - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details