Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8840FW DAC8840FW

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916786-DAC8840FW Series: DAC8840 Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 8 24-CDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916786-DAC8840FW Series: DAC8840 Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 8 24-CDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8840FW
916786-DAC8840FW
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8840FW 916786-DAC8840FW
Manufacturer: Analog Devices Inc. Win Source Part Number: 916786-DAC8840FW Series: DAC8840 Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 8 24-CDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 916786-DAC8840FW
Series: DAC8840
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Digital to Analog Converter 8 24-CDIP
Package: Bulk
Package: 24-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC8840FW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8840FW
Data Acquisition - Digital to Analog Converters (DAC) DAC8840FW
8-BIT, OCTAL TRIMDAC

8-BIT, OCTAL TRIMDAC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 916786-DAC8840FW DAC8840FW
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8840FW Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 24-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

DAC081S101 8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC081S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1913980 - RS Components, Ltd.
Specs
Package Type Tqfn-ep
Features Single-Supply
Pins 24
View Details
8bit 4ch D/A converter - BH2227FV - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers