Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8408HP DAC8408HP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916771-DAC8408HP Series: DAC8408 Features: 8 Bit Digital to Analog Converter 4 28-PDIP Package: Bulk Package: 28-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916771-DAC8408HP Series: DAC8408 Features: 8 Bit Digital to Analog Converter 4 28-PDIP Package: Bulk Package: 28-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8408HP
916771-DAC8408HP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8408HP 916771-DAC8408HP
Manufacturer: Analog Devices Inc. Win Source Part Number: 916771-DAC8408HP Series: DAC8408 Features: 8 Bit Digital to Analog Converter 4 28-PDIP Package: Bulk Package: 28-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 916771-DAC8408HP
Series: DAC8408
Features: 8 Bit Digital to Analog Converter 4 28-PDIP
Package: Bulk
Package: 28-DIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC8408HP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8408HP
Data Acquisition - Digital to Analog Converters (DAC) DAC8408HP
QUAD 8-BIT MULTIPLYING DAC

QUAD 8-BIT MULTIPLYING DAC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 916771-DAC8408HP DAC8408HP
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8408HP Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; PDIP; 28-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1914801 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial; Military
View Details