Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8218SPAGR DAC8218SPAGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 916767-DAC8218SPAGR Operating Temperature Range: -40°C ~ 105°C Features: 14 Bit Digital to Analog Converter 8 64-TQFP (10x10) Package: Bulk Package: 64-TQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 916767-DAC8218SPAGR Operating Temperature Range: -40°C ~ 105°C Features: 14 Bit Digital to Analog Converter 8 64-TQFP (10x10) Package: Bulk Package: 64-TQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8218SPAGR
916767-DAC8218SPAGR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8218SPAGR 916767-DAC8218SPAGR
Manufacturer: Texas Instruments Win Source Part Number: 916767-DAC8218SPAGR Operating Temperature Range: -40°C ~ 105°C Features: 14 Bit Digital to Analog Converter 8 64-TQFP (10x10) Package: Bulk Package: 64-TQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 916767-DAC8218SPAGR
Operating Temperature Range: -40°C ~ 105°C
Features: 14 Bit Digital to Analog Converter 8 64-TQFP (10x10)
Package: Bulk
Package: 64-TQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 916767-DAC8218SPAGR
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8218SPAGR
Package Type QFP; TQFP; 64-TQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905105P - RS Components, Ltd.
Specs
Package Type SO
Pins 8
Resolution 8 bits
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1352670-AMC1305M05QDWRQ1 - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details