Rochester Electronics Data Acquisition - Digital to Analog Converters (DAC) DAC8043FP

Description
IC DAC 12BIT A-OUT 8DIP
Description
IC DAC 12BIT A-OUT 8DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The DAC8043FP is a 12-bit CMOS digital-to-analog converter (DAC) designed for high accuracy and low power consumption. It operates from a single 5 V power supply and is available in an 8-lead PDIP package, making it suitable for applications where board space is limited. The device features a fast serial data input, double buffering, and low maximum integral nonlinearity (INL) of ±¬O LSB, ensuring precise output performance. The DAC8043FP also has a maximum differential nonlinearity (DNL) of ±1 LSB and a gain error of 2 LSB, which can help reduce the need for additional trimming components in designs. This DAC is ideal for use in autocalibration systems, process control, programmable amplifiers, and digitally controlled filters. Its fast interface timing minimizes microprocessor wait states, enhancing overall system efficiency. The device is ESD resistant and has a low temperature coefficient of ±5 ppm/°C, contributing to its reliability in various operating conditions.

Datasheet Summary
Powered by GS/AI

The DAC8043FP is a 12-bit CMOS digital-to-analog converter (DAC) designed for high accuracy and low power consumption. It operates from a single 5 V power supply and is available in an 8-lead PDIP package, making it suitable for applications where board space is limited. The device features a fast serial data input, double buffering, and low maximum integral nonlinearity (INL) of ±¬O LSB, ensuring precise output performance. The DAC8043FP also has a maximum differential nonlinearity (DNL) of ±1 LSB and a gain error of 2 LSB, which can help reduce the need for additional trimming components in designs. This DAC is ideal for use in autocalibration systems, process control, programmable amplifiers, and digitally controlled filters. Its fast interface timing minimizes microprocessor wait states, enhancing overall system efficiency. The device is ESD resistant and has a low temperature coefficient of ±5 ppm/°C, contributing to its reliability in various operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital to Analog Converters (DAC) - DAC8043FP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8043FP
Data Acquisition - Digital to Analog Converters (DAC) DAC8043FP
IC DAC 12BIT A-OUT 8DIP

IC DAC 12BIT A-OUT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number DAC8043FP
Product Name Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904Y/250G4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - 5962-8850901XC - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 0.5000 LSB
INL 0.2500 LSB
View Details
Digital to Analogue Converters - 1580172 - RS Components, Ltd.
Specs
Package Type MSOP
Pins 10
Resolution 8 bits
View Details
10bit 6ch D/A converter - BU2507FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers