Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7716SRHAR DAC7716SRHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 916747-DAC7716SRHAR Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 4 40-VQFN (6x6) Package: Bulk Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 916747-DAC7716SRHAR Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 4 40-VQFN (6x6) Package: Bulk Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7716SRHAR
916747-DAC7716SRHAR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7716SRHAR 916747-DAC7716SRHAR
Manufacturer: Texas Instruments Win Source Part Number: 916747-DAC7716SRHAR Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 4 40-VQFN (6x6) Package: Bulk Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 916747-DAC7716SRHAR
Operating Temperature Range: -40°C ~ 105°C
Features: 12 Bit Digital to Analog Converter 4 40-VQFN (6x6)
Package: Bulk
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 916747-DAC7716SRHAR
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7716SRHAR
Package Type 40-VQFN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1913349 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type DIP; Dip
Features Single-Supply
View Details
Specs
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details