Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC16GS DAC16GS

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 868164-DAC16GS Operating Temperature Range: 0°C ~ 70°C Features: 16 Bit Digital to Analog Converter 1 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 868164-DAC16GS Operating Temperature Range: 0°C ~ 70°C Features: 16 Bit Digital to Analog Converter 1 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC16GS
868164-DAC16GS
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC16GS 868164-DAC16GS
Manufacturer: Analog Devices Inc. Win Source Part Number: 868164-DAC16GS Operating Temperature Range: 0°C ~ 70°C Features: 16 Bit Digital to Analog Converter 1 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 868164-DAC16GS
Operating Temperature Range: 0°C ~ 70°C
Features: 16 Bit Digital to Analog Converter 1 24-SOIC
Package: Tube
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC16GS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC16GS
Data Acquisition - Digital to Analog Converters (DAC) DAC16GS
IC DAC 16BIT CURRENT OUT 24-SOIC

IC DAC 16BIT CURRENT OUT 24-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 868164-DAC16GS DAC16GS
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC16GS Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOIC; 24-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1922906 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 8
Resolution 8 bits
View Details
AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7891SRHHT - Texas Instruments
Specs
Package Type VQFN
Resolution 10 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Digital to Analog Converters (DAC) - BH2221FV-E2CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-LSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
6 suppliers