Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC16ES DAC16ES

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 868163-DAC16ES Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 1 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 868163-DAC16ES Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 1 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC16ES
868163-DAC16ES
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC16ES 868163-DAC16ES
Manufacturer: Analog Devices Inc. Win Source Part Number: 868163-DAC16ES Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 1 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 868163-DAC16ES
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Digital to Analog Converter 1 24-SOIC
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC16ES - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC16ES
Data Acquisition - Digital to Analog Converters (DAC) DAC16ES
16-BIT CURRENT-OUTPUT DAC

16-BIT CURRENT-OUTPUT DAC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 868163-DAC16ES DAC16ES
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC16ES Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOIC; 24-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812BSPAP - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Digital to Analogue Converters - 5238862P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 16
Resolution 8 bits
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details