Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1408A-8Q DAC1408A-8Q

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916712-DAC1408A-8Q Operating Temperature Range: 0°C ~ 75°C Features: 8 Bit Digital to Analog Converter 1 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916712-DAC1408A-8Q Operating Temperature Range: 0°C ~ 75°C Features: 8 Bit Digital to Analog Converter 1 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1408A-8Q
916712-DAC1408A-8Q
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1408A-8Q 916712-DAC1408A-8Q
Manufacturer: Analog Devices Inc. Win Source Part Number: 916712-DAC1408A-8Q Operating Temperature Range: 0°C ~ 75°C Features: 8 Bit Digital to Analog Converter 1 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 916712-DAC1408A-8Q
Operating Temperature Range: 0°C ~ 75°C
Features: 8 Bit Digital to Analog Converter 1 16-CERDIP
Package: Bulk
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC1408A-8Q - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC1408A-8Q
Data Acquisition - Digital to Analog Converters (DAC) DAC1408A-8Q
8-BIT MULTIPLYING D/A CONVERTER

8-BIT MULTIPLYING D/A CONVERTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 916712-DAC1408A-8Q DAC1408A-8Q
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1408A-8Q Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 16-CERDIP
Unlock Full Specs
to access all available technical data

Similar Products

DAC121S101-Q1 12-Bit Micro Power, RRO Digital-to-Analog Converter - DAC121S101QCMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT
Screening Level Automotive
View Details
7 suppliers
Digital to Analogue Converters - 1898759 - RS Components, Ltd.
Specs
Package Type TQFN
Pins 8
Resolution 18 bits
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4352-DZZ - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Packing Method Tray; Tray
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details