Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC124S085CISD DAC124S085CISD

Description
Manufacturer: National Semiconductor Win Source Part Number: 868161-DAC124S085CIS D Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 4 10-WSON (3x3) Package: Bulk Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Family Name: DAC124S085 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (3x3) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 868161-DAC124S085CIS D Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 4 10-WSON (3x3) Package: Bulk Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Family Name: DAC124S085 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (3x3) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC124S085CISD
868161-DAC124S085CISD
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC124S085CISD 868161-DAC124S085CISD
Manufacturer: National Semiconductor Win Source Part Number: 868161-DAC124S085CIS D Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 4 10-WSON (3x3) Package: Bulk Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Family Name: DAC124S085 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (3x3) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 868161-DAC124S085CISD
Operating Temperature Range: -40°C ~ 105°C
Features: 12 Bit Digital to Analog Converter 4 10-WSON (3x3)
Package: Bulk
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: DAC124S085
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (3x3)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC124S085CISD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC124S085CISD
Data Acquisition - Digital to Analog Converters (DAC) DAC124S085CISD
DAC, 1 FUNC, SERIAL INPUT LOADIN

DAC, 1 FUNC, SERIAL INPUT LOADIN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 868161-DAC124S085CISD DAC124S085CISD
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC124S085CISD Data Acquisition - Digital to Analog Converters (DAC)
Package Type 10-WSON (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1913211 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type SSOP; Tssop
Features Single-Supply
View Details
DAC0802 8-Bit D/A Converter - DAC0802LCMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type SOIC
Screening Level Catalog
View Details
8 suppliers
MUS-IC™ Series, 32-bit,768 kHz Sampling Stereo Audio D/A Converter - BD34301EKV - ROHM Semiconductor GmbH
Specs
Screening Level Commercial
Packing Method Tape Reel
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details