Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC100ACQ4 DAC100ACQ4

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916702-DAC100ACQ4 Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Digital to Analog Converter 1 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916702-DAC100ACQ4 Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Digital to Analog Converter 1 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC100ACQ4
916702-DAC100ACQ4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC100ACQ4 916702-DAC100ACQ4
Manufacturer: Analog Devices Inc. Win Source Part Number: 916702-DAC100ACQ4 Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Digital to Analog Converter 1 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 916702-DAC100ACQ4
Operating Temperature Range: 0°C ~ 70°C
Features: 10 Bit Digital to Analog Converter 1 16-CERDIP
Package: Bulk
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC100ACQ4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC100ACQ4
Data Acquisition - Digital to Analog Converters (DAC) DAC100ACQ4
10-BIT CCD SIGNAL PROCESSOR

10-BIT CCD SIGNAL PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 916702-DAC100ACQ4 DAC100ACQ4
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC100ACQ4 Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 16-CERDIP
Unlock Full Specs
to access all available technical data

Similar Products

DAC081C085 8Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference - DAC081C085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1897528 - RS Components, Ltd.
Specs
Package Type QSOP
Pins 16
Resolution 6 bits
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details