D721634EPGF -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
D721634EPGF
Description
DSP COMPUTER STORAGE
-
Lingto Electronic Limited
Datasheet
Description
DSP COMPUTER STORAGE
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
D721634EPGF |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
Unlock Full Specs
to access all available technical data
Similar Products
Features
Embedded Timers
Clock Speed
60 MHz
MIPS
30
View Details
Clock Speed
60 MHz
Interface Type
Host Interface, Serial Port
View Details
Package Type
QFP; Other; 100-LQFP Exposed Pad
Clock Speed
150 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details