Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - D172A4PJ92 D172A4PJ92

Description
Manufacturer: Texas Instruments Win Source Part Number: 916638-D172A4PJ92 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 916638-D172A4PJ92 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - D172A4PJ92
916638-D172A4PJ92
Embedded - Embedded - DSP (Digital Signal Processors) - D172A4PJ92 916638-D172A4PJ92
Manufacturer: Texas Instruments Win Source Part Number: 916638-D172A4PJ92 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Texas Instruments
Win Source Part Number: 916638-D172A4PJ92
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Embedded - DSP (Digital Signal Processors) - D172A4PJ92 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
D172A4PJ92
Embedded - DSP (Digital Signal Processors) D172A4PJ92
100QFP/92MHZ/USR CODE, DSP WIRE

100QFP/92MHZ/USR CODE, DSP WIRE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 916638-D172A4PJ92 D172A4PJ92
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - D172A4PJ92 Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DRA787BRGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21065LKCA-240 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - CS48540-CQZ - 050476-CS48540-CQZ - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.80V
Package Type QFP; Other; 48-LQFP (7x7)
View Details
5 suppliers
 - HD64413ASFV - Rochester Electronics
Renesas Electronics Corporation
Specs
Package Type QFP; Other; LQFP176
View Details