D16032N -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
D16032N
Description
DSP MULTIPURPOSE & OTHER
-
Lingto Electronic Limited
Datasheet
Description
DSP MULTIPURPOSE & OTHER
Datasheet
Suppliers
Embedded - DSP (Digital Signal Processors)
D16032N
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
D16032N |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; 367-FCBGA (15x15)
Clock Speed
750 MHz
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Clock Speed
200 MHz
Interface Type
SPI; DAI, SPI
View Details
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details